TTM Technologies Inc. RF and Wireless - RF Misc ICs and Modules XPS30F190S

Description
PHASE SHIFTER
Description
PHASE SHIFTER

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Misc ICs and Modules
XPS30F190S
RF and Wireless - RF Misc ICs and Modules XPS30F190S
PHASE SHIFTER

PHASE SHIFTER

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number XPS30F190S
Product Name RF and Wireless - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC - AWMF-0239 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
RF Transceiver ICs - CYRF69313-40LFXC-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 42244K - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4740-C10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details