TTM Technologies Inc. RF Directional Coupler XMC0812F1-20G

Description
RF Directional Coupler X-Band Radar 8GHz ~ 12GHz 20 ± 1dB 25W 4-SMD, No Lead
Request a Quote Datasheet
Description
RF Directional Coupler X-Band Radar 8GHz ~ 12GHz 20 ± 1dB 25W 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - XMC0812F1-20G-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
XMC0812F1-20G-ND
RF Directional Coupler XMC0812F1-20G-ND
RF Directional Coupler X-Band Radar 8GHz ~ 12GHz 20 ± 1dB 25W 4-SMD, No Lead

RF Directional Coupler X-Band Radar 8GHz ~ 12GHz 20 ± 1dB 25W 4-SMD, No Lead

Buy Now Datasheet
RF Directional Coupler - XMC0812F1-20G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
XMC0812F1-20G
RF Directional Coupler XMC0812F1-20G
RF Directional Coupler X-Band Radar 8GHz ~ 12GHz 20 ± 1dB 25W 4-SMD, No Lead

RF Directional Coupler X-Band Radar 8GHz ~ 12GHz 20 ± 1dB 25W 4-SMD, No Lead

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
XMC0812F1-20G
RF and Wireless - RF Directional Coupler XMC0812F1-20G
RF DIR COUPLER 8GHZ-12GHZ SMD

RF DIR COUPLER 8GHZ-12GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers RF Couplers
Product Number XMC0812F1-20G-ND XMC0812F1-20G XMC0812F1-20G
Product Name RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 8000.00 to 12000.00 MHz 8000.00 to 12000.00 MHz 8000.00 to 12000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MQS-0418CH, MMIC 4-18GHz 90° Splitter / Combiner - MQS-0418CH - Marki Microwave LLC
Specs
Frequency Range 4000.00 to 18000.00 MHz
View Details
3 dB 90 Degree Hybrid Couplers 3017360K - 3017360K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1700.00 to 36000.00 MHz
Insertion Loss 4.35 dB
View Details
Hybrid Couplers - WMQH-0.5-1-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 1000.00 MHz
View Details