The XMC0204F1-03G is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for broadband S-band radar applications and high reliability applications in the 2000 MHz to 4000 MHz range. It can be used in high power applications up to 40 Watts.
Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide.
RF DIR COUPLER 2GHZ-4GHZ SMD
RF DIR COUPLER 2GHZ-4GHZ SMD
RF Directional Coupler General Purpose 2GHz ~ 4GHz 40W 4-SMD, No Lead
RF Directional Coupler General Purpose 2GHz ~ 4GHz 40W 4-SMD, No Lead
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | XMC0204F1-03GR1 | 1173-XMC0204F1-03GR1CT-ND | XMC0204F1-03GR1 |
| Product Name | RF Hybrid Coupler | RF Directional Coupler | RF Directional Coupler |
| Package Type | Surface Mount | Surface Mount; 4-SMD, No Lead | |
| Frequency Range | 2000.00 to 4000.00 MHz | 2000.00 to 4000.00 MHz | 2000.00 to 4000.00 MHz |
| Power | 40.00 watts | 40.00 watts |