The XEC24P3-30G is a low profile, high performance 30dB directional coupler in an easy to use, manufacturing friendly surface mount package. It is designed for IMS band, RF heating applications in the 2400 MHz to 2500 MHz range. It can be used in high power applications up to 300 Watts.
Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide.
RF DIR COUPLER 2.4GHZ-2.5GHZ SMD
RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz 30dB ± 1dB 300W 4-SMD, No Lead
RF DIR COUPLER 2.4GHZ-2.5GHZ SMD
RF DIR COUPLER 2.4GHZ-2.5GHZ SMD
RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz 30dB ± 1dB 300W 4-SMD, No Lead
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | XEC24P3-30GR1 | 1173-XEC24P3-30GR1CT-ND | XEC24P3-30GR1 | XEC24P3-30GR1 |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | Surface Mount; 4-SMD, No Lead | ||
| Frequency Range | 2400.00 to 2500.00 MHz | 2400.00 to 2500.00 MHz | 2400.00 to 2500.00 MHz | 2400.00 to 2500.00 MHz |
| Power | 300.00 watts | 300.00 watts | 300.00 watts |