TTM Technologies Inc. RF Directional Coupler XEC24P3-30GR

Description
RF DIR COUPLER 2.4GHZ-2.5GHZ SMD
Request a Quote Datasheet
Description
RF DIR COUPLER 2.4GHZ-2.5GHZ SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1173-XEC24P3-30GRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-XEC24P3-30GRCT-ND
RF Directional Coupler 1173-XEC24P3-30GRCT-ND
RF DIR COUPLER 2.4GHZ-2.5GHZ SMD

RF DIR COUPLER 2.4GHZ-2.5GHZ SMD

Buy Now Datasheet
RF Directional Coupler - 1173-XEC24P3-30GRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-XEC24P3-30GRTR-ND
RF Directional Coupler 1173-XEC24P3-30GRTR-ND
RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz 30dB 300W 4-SMD, No Lead

RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz 30dB 300W 4-SMD, No Lead

Buy Now Datasheet
RF Directional Coupler - 1173-XEC24P3-30GRDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-XEC24P3-30GRDKR-ND
RF Directional Coupler 1173-XEC24P3-30GRDKR-ND
RF DIR COUPLER 2.4GHZ-2.5GHZ SMD

RF DIR COUPLER 2.4GHZ-2.5GHZ SMD

Buy Now Datasheet
RF Directional Coupler - XEC24P3-30GR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
XEC24P3-30GR
RF Directional Coupler XEC24P3-30GR
The XEC24P3-30G is a low profile, high performance 30dB directional coupler in an easy to use, manufacturing friendly surface mount package. It is designed for IMS band, RF heating applications in the 2400 MHz to 2500 MHz range. It can be used in high power applications up to 300 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide.

The XEC24P3-30G is a low profile, high performance 30dB directional coupler in an easy to use, manufacturing friendly surface mount package. It is designed for IMS band, RF heating applications in the 2400 MHz to 2500 MHz range. It can be used in high power applications up to 300 Watts.

Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
XEC24P3-30GR
RF and Wireless - RF Directional Coupler XEC24P3-30GR
RF DIR COUPLER 2.4GHZ-2.5GHZ SMD

RF DIR COUPLER 2.4GHZ-2.5GHZ SMD

Supplier's Site
RF Directional Coupler - XEC24P3-30GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
XEC24P3-30GR
RF Directional Coupler XEC24P3-30GR
RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz 30dB 300W 4-SMD, No Lead

RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz 30dB 300W 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number 1173-XEC24P3-30GRCT-ND XEC24P3-30GR XEC24P3-30GR XEC24P3-30GR
Product Name RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Range 2400.00 to 2500.00 MHz 2400.00 to 2500.00 MHz 2400.00 to 2500.00 MHz 2400.00 to 2500.00 MHz
Power 300.00 watts 300.00 watts 300.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Dual Directional and Multi-Channel Couplers - WMHPDDC30-0510-NMFS - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 1000.00 MHz
View Details