RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz 300W 4-SMD, No Lead
RF DIR COUPLER 2.4-2.5GHZ 4SMD
RF DIR COUPLER 2.4-2.5GHZ 4SMD
The XEC24E3-03G is a low profile, high performance 3 dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for IMS band, RF heating applications in the 2400 MHz to 2500 MHz range. It can be used in high power applications up to 300 Watts.
Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide.
RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz 300W 4-SMD, No Lead
RF DIR COUPLER 2.4-2.5GHZ 4SMD
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1173-XEC24E3-03GR1TR-ND | XEC24E3-03GR1 | XEC24E3-03GR1 | XEC24E3-03GR1 |
| Product Name | RF Directional Coupler | RF Hybrid Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | |
| Package Type | Surface Mount; 4-SMD, No Lead | Surface Mount | ||
| Frequency Range | 2400.00 to 2500.00 MHz | 2400.00 to 2500.00 MHz | 2400.00 to 2500.00 MHz | 2400.00 to 2500.00 MHz |