TTM Technologies Inc. RF Hybrid Coupler XEC24E3-03GR

Description
The XEC24E3-03G is a low profile, high performance 3 dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for IMS band, RF heating applications in the 2400 MHz to 2500 MHz range. It can be used in high power applications up to 300 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide.
Request a Quote Datasheet
Description
The XEC24E3-03G is a low profile, high performance 3 dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for IMS band, RF heating applications in the 2400 MHz to 2500 MHz range. It can be used in high power applications up to 300 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Hybrid Coupler - XEC24E3-03GR - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
XEC24E3-03GR
RF Hybrid Coupler XEC24E3-03GR
The XEC24E3-03G is a low profile, high performance 3 dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for IMS band, RF heating applications in the 2400 MHz to 2500 MHz range. It can be used in high power applications up to 300 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide.

The XEC24E3-03G is a low profile, high performance 3 dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for IMS band, RF heating applications in the 2400 MHz to 2500 MHz range. It can be used in high power applications up to 300 Watts.

Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide.

Supplier's Site Datasheet
RF Directional Coupler - 1173-XEC24E3-03GRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-XEC24E3-03GRCT-ND
RF Directional Coupler 1173-XEC24E3-03GRCT-ND
RF DIR COUPLER 2.4-2.5GHZ 4SMD

RF DIR COUPLER 2.4-2.5GHZ 4SMD

Buy Now Datasheet
RF Directional Coupler - 1173-XEC24E3-03GRDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-XEC24E3-03GRDKR-ND
RF Directional Coupler 1173-XEC24E3-03GRDKR-ND
RF DIR COUPLER 2.4-2.5GHZ 4SMD

RF DIR COUPLER 2.4-2.5GHZ 4SMD

Buy Now Datasheet
RF Directional Coupler - 1173-XEC24E3-03GRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-XEC24E3-03GRTR-ND
RF Directional Coupler 1173-XEC24E3-03GRTR-ND
RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz 300W 4-SMD, No Lead

RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz 300W 4-SMD, No Lead

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
XEC24E3-03GR
RF and Wireless - RF Directional Coupler XEC24E3-03GR
RF DIR COUPLER 2.4-2.5GHZ 4SMD

RF DIR COUPLER 2.4-2.5GHZ 4SMD

Supplier's Site
RF Directional Coupler - XEC24E3-03GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
XEC24E3-03GR
RF Directional Coupler XEC24E3-03GR
RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz 300W 4-SMD, No Lead

RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz 300W 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number XEC24E3-03GR 1173-XEC24E3-03GRCT-ND XEC24E3-03GR XEC24E3-03GR
Product Name RF Hybrid Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler RF Directional Coupler
Package Type Surface Mount Surface Mount; 4-SMD, No Lead
Frequency Range 2400.00 to 2500.00 MHz 2400.00 to 2500.00 MHz 2400.00 to 2500.00 MHz 2400.00 to 2500.00 MHz
Power 300.00 watts 300.00 watts 300.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

4 to 12.4GHz –Directional Coupler - UIYDCP4315C - UIY Inc.
Specs
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CSM-10-3G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details