TTM Technologies Inc. RF Directional Coupler XC3500M-20S

Description
The XC3500M-20S is a low profile, high performance 20dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for WiMAX applications. The XC3500M-20S is designed particularly for power and frequency detection, as well as for VSWR monitoring, where tightly controlled coupling and low insertion loss is required. It can be used in high power applications up to 60 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion.
Request a Quote
Description
The XC3500M-20S is a low profile, high performance 20dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for WiMAX applications. The XC3500M-20S is designed particularly for power and frequency detection, as well as for VSWR monitoring, where tightly controlled coupling and low insertion loss is required. It can be used in high power applications up to 60 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC3500M-20S is a high-performance RF directional coupler designed for WiMAX applications, operating within the frequency range of 3300 to 3800 MHz. It features a coupling value of 20 dB, with a low insertion loss of 0.20 dB maximum and a VSWR of 1.20 maximum. This coupler is capable of handling average continuous power levels up to 80 Watts, making it suitable for high-power applications. The device is manufactured using materials compatible with common substrates such as FR4 and RO4003, ensuring reliable performance. It is also RoHS compliant and comes in a surface mount package that is production-friendly, available on tape and reel for easy integration into automated manufacturing processes. The operating temperature range for the XC3500M-20S is from -55°C to +85°C, providing versatility for various environmental conditions. Engineers seeking a reliable directional coupler for power and frequency detection, as well as VSWR monitoring, may find the XC3500M-20S to be a suitable choice due to its tight amplitude balance and high isolation characteristics.

Datasheet Summary
Powered by GS/AI

The XC3500M-20S is a high-performance RF directional coupler designed for WiMAX applications, operating within the frequency range of 3300 to 3800 MHz. It features a coupling value of 20 dB, with a low insertion loss of 0.20 dB maximum and a VSWR of 1.20 maximum. This coupler is capable of handling average continuous power levels up to 80 Watts, making it suitable for high-power applications. The device is manufactured using materials compatible with common substrates such as FR4 and RO4003, ensuring reliable performance. It is also RoHS compliant and comes in a surface mount package that is production-friendly, available on tape and reel for easy integration into automated manufacturing processes. The operating temperature range for the XC3500M-20S is from -55°C to +85°C, providing versatility for various environmental conditions. Engineers seeking a reliable directional coupler for power and frequency detection, as well as VSWR monitoring, may find the XC3500M-20S to be a suitable choice due to its tight amplitude balance and high isolation characteristics.

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - XC3500M-20S - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
XC3500M-20S
RF Directional Coupler XC3500M-20S
The XC3500M-20S is a low profile, high performance 20dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for WiMAX applications. The XC3500M-20S is designed particularly for power and frequency detection, as well as for VSWR monitoring, where tightly controlled coupling and low insertion loss is required. It can be used in high power applications up to 60 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion.

The XC3500M-20S is a low profile, high performance 20dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for WiMAX applications. The XC3500M-20S is designed particularly for power and frequency detection, as well as for VSWR monitoring, where tightly controlled coupling and low insertion loss is required. It can be used in high power applications up to 60 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion.

Supplier's Site Datasheet
RF Directional Coupler - 1173-XC3500M-20SDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-XC3500M-20SDKR-ND
RF Directional Coupler 1173-XC3500M-20SDKR-ND
RF DIR COUPLER 3.3GHZ-3.8GHZ SMD

RF DIR COUPLER 3.3GHZ-3.8GHZ SMD

Buy Now Datasheet
RF Directional Coupler - 1173-XC3500M-20SCT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-XC3500M-20SCT-ND
RF Directional Coupler 1173-XC3500M-20SCT-ND
RF DIR COUPLER 3.3GHZ-3.8GHZ SMD

RF DIR COUPLER 3.3GHZ-3.8GHZ SMD

Buy Now Datasheet
RF Directional Coupler - 1173-XC3500M-20STR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-XC3500M-20STR-ND
RF Directional Coupler 1173-XC3500M-20STR-ND
RF Directional Coupler General Purpose 3.3GHz ~ 3.8GHz 20dB 80W Nonstandard

RF Directional Coupler General Purpose 3.3GHz ~ 3.8GHz 20dB 80W Nonstandard

Buy Now Datasheet
RF Directional Coupler - XC3500M-20S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
XC3500M-20S
RF Directional Coupler XC3500M-20S
RF Directional Coupler General Purpose 3.3GHz ~ 3.8GHz 20dB 80W Nonstandard

RF Directional Coupler General Purpose 3.3GHz ~ 3.8GHz 20dB 80W Nonstandard

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number XC3500M-20S 1173-XC3500M-20SDKR-ND XC3500M-20S
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount Nonstandard
Frequency Range 3300.00 to 3800.00 MHz 3300.00 to 3800.00 MHz 3300.00 to 3800.00 MHz
Power 60.00 watts 80.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Single Directional Couplers - NSDC-500-8000-50-10-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 8000.00 MHz
Power 50.00 watts
View Details
C16-1R726, DIRECTIONAL COUPLER - C16-1R726 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 1700.00 to 26500.00 MHz
View Details
High Frequency Resistive Coupler - FPC07802 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers
50 ohms 20dB SMA-Female Directional Coupler From 0.5GHz to 18GHz Rated at 50 Watts - HRT-DQ(500/18000)-20S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 18000.00 MHz
Power 50.00 watts
View Details