The XC2100E-03S is a high-performance RF directional coupler designed for applications in the 2000-2300 MHz frequency range, particularly suitable for UMTS and other 3G systems. It features a 3dB coupling value and is capable of handling power levels up to 100 watts. The coupler exhibits very low insertion loss of 0.12 dB maximum and high isolation of 23 dB minimum, ensuring efficient signal distribution with tight amplitude balance of ±0.15 dB. Constructed in a compact surface mount package, the XC2100E-03S is compatible with various substrates, including FR4 and RO4350, and is available in both RoHS-compliant and tin-lead finishes. The device has been rigorously tested for reliability, with a failure in time (FIT) rate of 0.53. Its design is optimized for manufacturing, with options for tape and reel packaging, making it suitable for automated assembly processes.
RF DIR COUPLER 2GHZ-2.3GHZ SMD
RF DIR COUPLER 2GHZ-2.3GHZ SMD
RF Directional Coupler General Purpose 2GHz ~ 2.3GHz 100W 4-SMD, No Lead
The XC2100E-03 is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It isdesigned for UMTS and other 3G applications. The XC2100E-03 is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high powerapplications up to 100 watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide. Available in both 5 of 6 tin lead (XC2100E-03P) and 6 of 6 tin immersion (XC2100E-03S) RoHS compliant finishes.
RF DIR COUPLER 2GHZ-2.3GHZ SMD Product overview: XC2100E-03S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2GHZ, 2.3GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 2GHZ, 2.3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-XC2100E-03S can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 2GHz ~ 2.3GHz 100W 4-SMD, No Lead
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1173-XC2100E-03SCT-ND | XC2100E-03S | 850-XC2100E-03S | XC2100E-03S |
| Product Name | RF Directional Coupler | RF Hybrid Coupler | SMD 2GHZ 2.3GHZ Rf Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | |
| Package Type | Surface Mount; 4-SMD, No Lead | Surface Mount | 4-SMD, No Lead | |
| Frequency Range | 2000.00 to 2300.00 MHz | 2000.00 to 2300.00 MHz | 2000.00 to 2300.00 MHz | 2000.00 to 2300.00 MHz |