The XC2100A-30 is a low profile, high performance 30dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for UMTS and other 3G applications. The XC2100A-30 is designed particularly for power and frequency detection, as well as for VSWR monitoring, where tightly controlled coupling and low insertion loss is required. It can be used in high power applications up to 120 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350, and polyimide. Available in both 5 of 6 tin lead (XC2100A-30P) and 6 of 6 tin immersion (XC2100A-30S) RoHS compliant finishes.
RF DIR COUPLER 2GHZ-2.3GHZ SMD Product overview: XC2100A-30S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2GHZ, 2.3GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 2GHZ, 2.3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-XC2100A-30S can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 2GHz ~ 2.3GHz 30dB 120W 4-SMD, No Lead
RF DIR COUPLER 2GHZ-2.3GHZ SMD
RF DIR COUPLER 2GHZ-2.3GHZ SMD
RF Directional Coupler General Purpose 2GHz ~ 2.3GHz 30dB 120W 4-SMD, No Lead
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | XC2100A-30S | 850-XC2100A-30S | 1173-XC2100A-30STR-ND | XC2100A-30S |
| Product Name | RF Directional Coupler | SMD 2GHZ 2.3GHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | |
| Frequency Range | 1805.00 to 2300.00 MHz | 2000.00 to 2300.00 MHz | 2000.00 to 2300.00 MHz | 2000.00 to 2300.00 MHz |
| Power | 105.00 watts | 120.00 watts | 120.00 watts |