RF DIR COUPLER 800MHZ-1GHZ SMD
RF DIR COUPLER 800MHZ-1GHZ SMD
RF Directional Coupler General Purpose 800MHz ~ 1GHz 20dB 200W 4-SMD, No Lead
The XC0900A-20 is a low profile, high performance 20dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for AMPS band applications. The XC0900A-20 is designed particularly for power and frequency detection, as well as for VSWR monitoring, where tightly controlled coupling and low insertion loss is required. It can be used in high power applications up to 200 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide. Available in both 5 of 6 tin lead (XC0900A-20P) and 6 of 6 tin immersion (XC0900A-20S) RoHS compliant finishes.
RF DIR COUPLER 800MHZ-1GHZ SMD Product overview: XC0900A-20S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MHZ, 1GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-XC0900A-20S can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 800MHz ~ 1GHz 20dB 200W 4-SMD, No Lead
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1173-XC0900A-20SCT-ND | XC0900A-20S | 850-XC0900A-20S | XC0900A-20S |
| Product Name | RF Directional Coupler | RF Directional Coupler | SMD 800MHZ 1GHZ Rf Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 4-SMD, No Lead | Surface Mount | 4-SMD, No Lead | |
| Frequency Range | 800.00 to 1000.00 MHz | 800.00 to 1000.00 MHz | 800.00 to 1000.00 MHz | 800.00 to 1000.00 MHz |
| Power | 200.00 watts | 150.00 watts | 200.00 watts |