RF Directional Coupler General Purpose 460MHz ~ 470MHz 100W 4-SMD, Gull Wing
RF DIR COUPLER 460MHZ-470MHZ SMD
RF DIR COUPLER 460MHZ-470MHZ SMD
RF DIR COUPLER 460MHZ-470MHZ SMD Product overview: XC0450E-03S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 460MHZ, 470MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 460MHZ, 470MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-XC0450E-03S can be used for catalog matching and distributor lookup.
The XC0450E-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. The XC0450E-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 100 watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant Tin Immersion finish.
RF Directional Coupler General Purpose 460MHz ~ 470MHz 100W 4-SMD, Gull Wing
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1173-XC0450E-03STR-ND | 850-XC0450E-03S | XC0450E-03S | XC0450E-03S |
| Product Name | RF Directional Coupler | SMD 460MHZ 470MHZ Rf Directional Coupler | RF Hybrid Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | |
| Package Type | Surface Mount; 4-SMD, Gull Wing | 4-SMD, Gull Wing | Surface Mount | |
| Frequency Range | 460.00 to 470.00 MHz | 460.00 to 470.00 MHz | 460.00 to 470.00 MHz | 460.00 to 470.00 MHz |