RF Directional Coupler General Purpose 5GHz ~ 6.3GHz 5W 0805 (2012 Metric)
RF Directional Coupler General Purpose 5GHz ~ 6.3GHz 5W 0805 (2012 Metric)
RF Directional Coupler General Purpose 5GHz ~ 6.3GHz 5W 0805 (2012 Metric)
The X4C55J1-03G is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for 5G applications. The X4C55J1-03G is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites, which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested. Produced in an ENIG final finish.
IC RF 5G HYBRID COUPLER
RF Directional Coupler General Purpose 5GHz ~ 6.3GHz 5W 0805 (2012 Metric)
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1173-X4C55J1-03GDKR-ND | X4C55J1-03G | X4C55J1-03G | X4C55J1-03G |
| Product Name | RF Directional Coupler | RF Hybrid Coupler | RF and Wireless - RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | |
| Package Type | Surface Mount; 0805 (2012 Metric) | Surface Mount | ||
| Frequency Range | 5000.00 to 6300.00 MHz | 5000.00 to 6300.00 MHz | 5000.00 to 6300.00 MHz | 5000.00 to 6300.00 MHz |