The X4C45K1-05S is a low-profile, surface-mount 5 dB directional coupler designed for LTE and 5G wireless frequency bands from 3600 to 5100 MHz, used as a power splitter in Doherty power amplifiers. It features a coupling of 4.9 ± 0.4 dB, insertion loss of 0.2 dB max, isolation of 23 dB min, return loss of 23 dB min, and phase balance of 4° max. It operates from -55°C to +150°C with a peak power handling of 12 dB over average power under short-duration peaks. The coupler is manufactured with CTE-matched materials for substrates including FR4, RF-35, RO4350, and polyimide, and uses a 6 of 6 RoHS-compliant tin immersion finish. It is supplied in tape and reel packaging per EIA-481-D, available in 500 or 8000 pieces per reel.
The X4C45K1-05S is a low profile, high performance 5 dB coupler in a neweasy to use, manufacturing friendly surface mount package. It is designedparticularly
Parts have been subjected to rigorous qualification testing and they aremanufactured using materials with coefficients of thermal expansion (CTE)compatible with common substrates such as FR4, RF-35, RO4350 andpolyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.
| Richardson RFPD | |
|---|---|
| Product Category | RF Couplers |
| Product Number | X4C45K1-05SR1 |
| Product Name | RF Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Package Type | Surface Mount |
| Frequency Range | 3600.00 to 5100.00 MHz |
| Power | 10.00 watts |