Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC 5G DIRECTIONAL COUPLER 0805
IC 5G DIRECTIONAL COUPLER 0805
IC 5G DIRECTIONAL COUPLER 0805
RF Directional Coupler Cellular, LTE 3.4GHz ~ 5.2GHz 15 ± 1.5dB 25W 1210 (3225 Metric)
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | X4C40K1-15S | 1173-X4C40K1-15SDKR-ND | X4C40K1-15S |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | 1210 (3225 Metric) | |
| Frequency Range | 3400.00 to 5200.00 MHz | 3400.00 to 5200.00 MHz | 3400.00 to 5200.00 MHz |
| Power | 25.00 watts | 25.00 watts |