TTM Technologies Inc. RF Directional Coupler X4C20L1-04G-CT

Description
The X4C20L1-04G is a is a low cost, low profile sub-miniature high performance 4 dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for 1700-2300MHz applications including 5G applications. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant ENIG finish.
Request a Quote Datasheet
Description
The X4C20L1-04G is a is a low cost, low profile sub-miniature high performance 4 dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for 1700-2300MHz applications including 5G applications. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant ENIG finish.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - X4C20L1-04G - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
X4C20L1-04G
RF Directional Coupler X4C20L1-04G
The X4C20L1-04G is a is a low cost, low profile sub-miniature high performance 4 dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for 1700-2300MHz applications including 5G applications. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant ENIG finish.

The X4C20L1-04G is a is a low cost, low profile sub-miniature high performance 4 dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for 1700-2300MHz applications including 5G applications. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant ENIG finish.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number X4C20L1-04G
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount
Frequency Range 1700.00 to 2300.00 MHz
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 2GHz to 18GHz Rated at 30 Watts - HRT-HC(2000/18000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 30.00 watts
View Details
C09-0R418, DIRECTIONAL COUPLER - C09-0R418 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 450.00 to 18000.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details