TTM Technologies Inc. RF Directional Coupler X4C20K1-20SR1

Description
The X4C20K1-20S is a low profile, high performance 20 dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed particularly for LTE and 5G wireless commination frequency bands. The X4C20K1-20S is designed particularly for power and frequency detection, as well as for VSWR monitoring, where tightly controlled coupling and low insertion loss is required. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.
Request a Quote Datasheet
Description
The X4C20K1-20S is a low profile, high performance 20 dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed particularly for LTE and 5G wireless commination frequency bands. The X4C20K1-20S is designed particularly for power and frequency detection, as well as for VSWR monitoring, where tightly controlled coupling and low insertion loss is required. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Directional Coupler
X4C20K1-20SR1
RF Directional Coupler X4C20K1-20SR1
The X4C20K1-20S is a low profile, high performance 20 dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed particularly for LTE and 5G wireless commination frequency bands. The X4C20K1-20S is designed particularly for power and frequency detection, as well as for VSWR monitoring, where tightly controlled coupling and low insertion loss is required. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.

The X4C20K1-20S is a low profile, high performance 20 dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed particularly for LTE and 5G wireless commination frequency bands. The X4C20K1-20S is designed particularly for power and frequency detection, as well as for VSWR monitoring, where tightly controlled coupling and low insertion loss is required. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.

Supplier's Site Datasheet
RF Directional Coupler - 1173-X4C20K1-20SR1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-X4C20K1-20SR1TR-ND
RF Directional Coupler 1173-X4C20K1-20SR1TR-ND
5G DIRECTIONAL COUPLER 20DB

5G DIRECTIONAL COUPLER 20DB

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Couplers RF Couplers
Product Number X4C20K1-20SR1 1173-X4C20K1-20SR1TR-ND
Product Name RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Package Type Surface Mount 1210 (3225 Metric)
Frequency Range 1400.00 to 2700.00 MHz 1700.00 to 2500.00 MHz
Power 25.00 watts 25.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Dual Directional and Multi-Channel Couplers - WMHPDDC30-0510-NMFS - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 1000.00 MHz
View Details