The X4B10L1-5050G is a low-profile balun designed for 5G applications, operating within a frequency range of 600 to 2300 MHz. It features a 50 Ohm to 2 x 25 Ohm transformation and is characterized by very low insertion loss, tight amplitude balance, and high reliability. The balun is constructed from ceramic filled PTFE composites, ensuring excellent electrical and mechanical stability. It is suitable for high-volume manufacturing, available on tape and reel for easy integration into automated assembly processes. The device is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. The X4B10L1-5050G has been subjected to rigorous qualification testing and is 100% RF tested, ensuring consistent performance. Its operating temperature range is from -55°C to +140°C, with power handling capabilities that require derating at elevated temperatures.
RF Balun 600MHz ~ 2.5GHz 1:1, 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Data Baluns |
| Product Number | X4B10L1-5050G |
| Product Name | Balun |