The X3DC18E2S is a high-performance Doherty Combiner designed for RF applications within the frequency range of 1805 to 1880 MHz. It is capable of handling high power levels up to 200 watts and features low insertion loss and low amplitude imbalance, making it suitable for efficient amplifier configurations. The device operates effectively in both maximum and low power conditions, functioning as a coherent power combiner or an impedance transformer as needed.
Manufactured with materials compatible with common substrates, the X3DC18E2S is RoHS compliant and comes in a surface mount package that is production-friendly.
RF IC Doherty Combiner General Purpose 1.805GHz ~ 1.88GHz 200W SMD
RF IC Doherty Combiner General Purpose 1.805GHz ~ 1.88GHz 200W SMD
RF IC Doherty Combiner General Purpose 1.805GHz ~ 1.88GHz 200W SMD
RF IC Doherty Combiner General Purpose 1.805GHz ~ 1.88GHz 200W SMD
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1173-X3DC18E2STR-ND | X3DC18E2S |
| Product Name | RF Misc ICs and Modules | RF Misc ICs and Modules |