TTM Technologies Inc. RF Directional Coupler X3C09P2-30S

Description
RF DIR COUPLER 800MHZ-1GHZ 4SMD
Datasheet
Description
RF DIR COUPLER 800MHZ-1GHZ 4SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - X3C09P2-30S - ODG (Origin Data Global)
Shenzhen, China
RF Directional Coupler
X3C09P2-30S
RF Directional Coupler X3C09P2-30S
RF DIR COUPLER 800MHZ-1GHZ 4SMD

RF DIR COUPLER 800MHZ-1GHZ 4SMD

Supplier's Site Datasheet
RF and Wireless - RF Directional Coupler - X3C09P2-30S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Directional Coupler
X3C09P2-30S
RF and Wireless - RF Directional Coupler X3C09P2-30S
RF DIR COUPLER 800MHZ-1GHZ 4SMD

RF DIR COUPLER 800MHZ-1GHZ 4SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number X3C09P2-30S X3C09P2-30S
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler
Package Type 2520 (6450 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Radio module Long Range (LR) - AS-XBEE-LR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Modems - ICs and Modules - SI2435-E-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
RF Transceiver ICs - NRF24LE1-O17Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details