TTM Technologies Inc. RF and Wireless - RF Misc ICs and Modules X2BS

Description
RF CROSSOVER RF & RF 6GHZ
Description
RF CROSSOVER RF & RF 6GHZ

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - X2BS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
X2BS
RF and Wireless - RF Misc ICs and Modules X2BS
RF CROSSOVER RF & RF 6GHZ

RF CROSSOVER RF & RF 6GHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number X2BS
Product Name RF and Wireless - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC - AWMF-0239 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
RF Transceiver ICs - 448-CY8C4128FNI-BL593TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4777-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 140 mA
View Details
2 suppliers