TTM Technologies Inc. Chip Resistor - Surface Mount R3C131350R0G4K0

Description
50 Ohms ±2% 1.25W Chip Resistor 0505 (1313 Metric) RF, High Frequency Thick Film
Request a Quote Datasheet
Description
50 Ohms ±2% 1.25W Chip Resistor 0505 (1313 Metric) RF, High Frequency Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1173-R3C131350R0G4K0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1173-R3C131350R0G4K0TR-ND
Chip Resistor - Surface Mount 1173-R3C131350R0G4K0TR-ND
50 Ohms ±2% 1.25W Chip Resistor 0505 (1313 Metric) RF, High Frequency Thick Film

50 Ohms ±2% 1.25W Chip Resistor 0505 (1313 Metric) RF, High Frequency Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1173-R3C131350R0G4K0TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0505
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD205JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details