TTM Technologies Inc. Chip Resistor - Surface Mount R2B080550R0J5J0

Description
50 Ohms ±5% 0.5W, 1/2W Chip Resistor 0302 (0805 Metric) RF, High Frequency Thick Film
Request a Quote Datasheet
Description
50 Ohms ±5% 0.5W, 1/2W Chip Resistor 0302 (0805 Metric) RF, High Frequency Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1173-1041-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1173-1041-2-ND
Chip Resistor - Surface Mount 1173-1041-2-ND
50 Ohms ±5% 0.5W, 1/2W Chip Resistor 0302 (0805 Metric) RF, High Frequency Thick Film

50 Ohms ±5% 0.5W, 1/2W Chip Resistor 0302 (0805 Metric) RF, High Frequency Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1173-1041-2-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0302
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details