TTM Technologies Inc. Chip Resistor - Surface Mount R1B131350R0F5BT

Description
50 Ohms ±1% 1W Chip Resistor 0505 (1313 Metric) RF, High Frequency Thick Film
Request a Quote Datasheet
Description
50 Ohms ±1% 1W Chip Resistor 0505 (1313 Metric) RF, High Frequency Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1173-1040-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1173-1040-2-ND
Chip Resistor - Surface Mount 1173-1040-2-ND
50 Ohms ±1% 1W Chip Resistor 0505 (1313 Metric) RF, High Frequency Thick Film

50 Ohms ±1% 1W Chip Resistor 0505 (1313 Metric) RF, High Frequency Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1173-1040-2-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0505
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers