TTM Technologies Inc. Chip Resistor - Surface Mount R1A060350R0G5AR

Description
50 Ohms ±2% 0.25W, 1/4W Chip Resistor 0201 (0603 Metric) RF, High Frequency Thick Film
Request a Quote Datasheet
Description
50 Ohms ±2% 0.25W, 1/4W Chip Resistor 0201 (0603 Metric) RF, High Frequency Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1173-1037-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1173-1037-2-ND
Chip Resistor - Surface Mount 1173-1037-2-ND
50 Ohms ±2% 0.25W, 1/4W Chip Resistor 0201 (0603 Metric) RF, High Frequency Thick Film

50 Ohms ±2% 0.25W, 1/4W Chip Resistor 0201 (0603 Metric) RF, High Frequency Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1173-1037-2-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details