TTM Technologies Inc. 50OHM Attenuator K100N50X4B

Description
RF ATTENUATOR 50OHM Product overview: K100N50X4B from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-K100N50X4B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 50OHM Product overview: K100N50X4B from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-K100N50X4B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50OHM Attenuator - 852-K100N50X4B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-K100N50X4B
50OHM Attenuator 852-K100N50X4B
RF ATTENUATOR 50OHM Product overview: K100N50X4B from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-K100N50X4B can be used for catalog matching and distributor lookup.

RF ATTENUATOR 50OHM Product overview: K100N50X4B from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-K100N50X4B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 4244-K100N50X4B-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 4GHz 50 Ohms 100W

RF Attenuators 0Hz ~ 4GHz 50 Ohms 100W

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
K100N50X4B
RF and Wireless - Attenuators K100N50X4B
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site
Attenuators - K100N50X4B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
K100N50X4B
Attenuators K100N50X4B
RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 100W

RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 100W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-K100N50X4B 4244-K100N50X4B-ND K100N50X4B K100N50X4B
Product Name 50OHM Attenuator Attenuators RF and Wireless - Attenuators Attenuators
Frequency 0.0 to 4 GHz 0.0 to 4 GHz 0.0 to 4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
RF Attenuators - 2240530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details
Jitter Attenuators - SI5342C-D10583-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
View Details