TTM Technologies Inc. RF and Wireless - RF Directional Coupler DC1722J5005AHF

Description
RF DIR COUPLER 1.7-2.2GHZ 0805
Description
RF DIR COUPLER 1.7-2.2GHZ 0805

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - DC1722J5005AHF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Directional Coupler
DC1722J5005AHF
RF and Wireless - RF Directional Coupler DC1722J5005AHF
RF DIR COUPLER 1.7-2.2GHZ 0805

RF DIR COUPLER 1.7-2.2GHZ 0805

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number DC1722J5005AHF
Product Name RF and Wireless - RF Directional Coupler
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-CAAA-E-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-DW3210SQ-ND - DigiKey
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Receivers - 336-2268-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 140 mA
View Details