TTM Technologies Inc. RF and Wireless - RF Misc ICs and Modules C8A50Z4B

Description
TERMINATION FLANGLESS 50 OHM SMD
Datasheet
Description
TERMINATION FLANGLESS 50 OHM SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - C8A50Z4B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
C8A50Z4B
RF and Wireless - RF Misc ICs and Modules C8A50Z4B
TERMINATION FLANGLESS 50 OHM SMD

TERMINATION FLANGLESS 50 OHM SMD

Supplier's Site
RF Misc ICs and Modules - C8A50Z4B - ODG (Origin Data Global)
Shenzhen, China
RF Misc ICs and Modules
C8A50Z4B
RF Misc ICs and Modules C8A50Z4B
TERMINATION FLANGLESS 50 OHM SMD

TERMINATION FLANGLESS 50 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number C8A50Z4B C8A50Z4B
Product Name RF and Wireless - RF Misc ICs and Modules RF Misc ICs and Modules
Technology GSM; DCS, GSM, PCS
Unlock Full Specs
to access all available technical data

Similar Products

7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 7900 to 12000 MHz
View Details
RF Transceiver ICs - 448-CYW20734UA1KFFB3G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
RF Receivers - 336-1378-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 17.6 mA
View Details