TTM Technologies Inc. Attenuators C20N50Z4

Description
RF ATTENUATOR 50OHM
Request a Quote Datasheet
Description
RF ATTENUATOR 50OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-C20N50Z4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Buy Now Datasheet
Attenuators - 4244-C20N50Z4CT-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Buy Now Datasheet
Attenuators - 4244-C20N50Z4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 2.3GHz 50 Ohms 20W Nonstandard SMD

RF Attenuators 0Hz ~ 2.3GHz 50 Ohms 20W Nonstandard SMD

Buy Now Datasheet
Attenuators - C20N50Z4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
C20N50Z4
Attenuators C20N50Z4
RF Attenuators 0 Hz ~ 2.3 GHz 50 Ohms 20W Nonstandard SMD

RF Attenuators 0 Hz ~ 2.3 GHz 50 Ohms 20W Nonstandard SMD

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4244-C20N50Z4DKR-ND C20N50Z4
Product Name Attenuators Attenuators
Package Type Nonstandard SMD Nonstandard SMD
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NCA10-2-18-40 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 2 GHz
Attenuation 0.0 to 40 dB
View Details
ATN03-0050CSP1, Chip Scale Package MMIC 50 GHz 3dB Attenuator - ATN03-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
1 dB Fixed Attenuator, DC - 40000 MHz, 50Ω - BW-K1-2W44+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 40 GHz
VSWR 1.12 to 1.5 :1
View Details
2 suppliers