TTM Technologies Inc. RF Misc ICs and Modules C150N50Z4

Description
TERMINATION 10W 3GHZ 50 OHM SMD
Datasheet
Description
TERMINATION 10W 3GHZ 50 OHM SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - C150N50Z4 - ODG (Origin Data Global)
Shenzhen, China
RF Misc ICs and Modules
C150N50Z4
RF Misc ICs and Modules C150N50Z4
TERMINATION 10W 3GHZ 50 OHM SMD

TERMINATION 10W 3GHZ 50 OHM SMD

Supplier's Site Datasheet
RF and Wireless - RF Misc ICs and Modules - C150N50Z4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
C150N50Z4
RF and Wireless - RF Misc ICs and Modules C150N50Z4
TERMINATION 10W 3GHZ 50 OHM SMD

TERMINATION 10W 3GHZ 50 OHM SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number C150N50Z4 C150N50Z4
Product Name RF Misc ICs and Modules RF and Wireless - RF Misc ICs and Modules
Technology GSM; DCS, GSM, PCS
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - TDA5230XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Receiver
Operating Frequency 433 to 868 MHz
Data Rate 20 kbps
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Transceiver ICs - 4823-NRF52811-QFAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Attenuators - ATN3590-00 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Operating Frequency 0.0 to 40000 MHz
Package Type Die
View Details
2 suppliers