TTM TECHNOLOGIES INC.
C10A50Z4 -- RF AND WIRELESS - RF MISC ICS AND MODULES
TTM Technologies Inc.
RF and Wireless - RF Misc ICs and Modules
C10A50Z4
Description
FREQUENCY TERMINATION
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Datasheet
Description
FREQUENCY TERMINATION
Datasheet
Suppliers
RF and Wireless - RF Misc ICs and Modules
C10A50Z4
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
C10A50Z4 |
C10A50Z4 |
|
Product Name
|
RF and Wireless - RF Misc ICs and Modules |
RF Misc ICs and Modules |
|
Technology
|
|
GSM; UMTS; Cellular, DCS, GSM, PCS, UMTS
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
2000 kbps
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
2000 to 8000 MHz
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details