TTM TECHNOLOGIES INC.
BD2425N50ATI -- RF AND WIRELESS - BALUN
TTM Technologies Inc.
RF and Wireless - Balun
BD2425N50ATI
Description
BALUN 2.3GHZ-2.6GHZ 0404
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Datasheet
Description
BALUN 2.3GHZ-2.6GHZ 0404
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
BD2425N50ATI |
BD2425N50ATI |
|
Product Name
|
RF and Wireless - Balun |
Balun |
|
Operating Frequency
|
|
2300 to 2600 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 1.9 V 3.6 V
View Details
2 suppliers
Device Type
Receiver
Operating Frequency
0.5200 to 108 MHz
Bias Current
130 mA
View Details