TTM Technologies Inc. RF and Wireless - Balun BD2425N50100AHF

Description
BALUN 2.4GHZ-2.5GHZ 50/100 0404
Datasheet
Description
BALUN 2.4GHZ-2.5GHZ 50/100 0404
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun BD2425N50100AHF
BALUN 2.4GHZ-2.5GHZ 50/100 0404

BALUN 2.4GHZ-2.5GHZ 50/100 0404

Supplier's Site
BALUN 2.4GHZ-2.5GHZ 50/100 0404

BALUN 2.4GHZ-2.5GHZ 50/100 0404

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number BD2425N50100AHF BD2425N50100AHF
Product Name RF and Wireless - Balun Balun
Operating Frequency 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20730A2KML2GTDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
Interface - Drivers, Receivers, Transceivers - 26LS34SC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32281-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details