TTM Technologies Inc. Balun BD0922J75100AHF

Description
BALUN 900MHZ-2.2GHZ 75/100 0805
Datasheet
Description
BALUN 900MHZ-2.2GHZ 75/100 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 900MHZ-2.2GHZ 75/100 0805

BALUN 900MHZ-2.2GHZ 75/100 0805

Supplier's Site Datasheet
RF and Wireless - Balun BD0922J75100AHF
BALUN 900MHZ-2.2GHZ 75/100 0805

BALUN 900MHZ-2.2GHZ 75/100 0805

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number BD0922J75100AHF BD0922J75100AHF
Product Name Balun RF and Wireless - Balun
Operating Frequency 900 to 2200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAA-G-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-QM35825TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - 336-4880-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details