TTM Technologies Inc. Balun BD0810N50100AHF

Description
XFRMR BALUN RF 0402
Description
XFRMR BALUN RF 0402

Suppliers

Company
Product
Description
Supplier Links
XFRMR BALUN RF 0402

XFRMR BALUN RF 0402

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number BD0810N50100AHF
Product Name Balun
Operating Frequency 800 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 863-SI47901A2GE2GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details