TTM Technologies Inc. Balun BD0810J50150AHF

Description
BALUN 800MHZ-1GHZ 50/150 0805
Datasheet
Description
BALUN 800MHZ-1GHZ 50/150 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 800MHZ-1GHZ 50/150 0805

BALUN 800MHZ-1GHZ 50/150 0805

Supplier's Site Datasheet
RF and Wireless - Balun BD0810J50150AHF
BALUN 800MHZ-1GHZ 50/150 0805

BALUN 800MHZ-1GHZ 50/150 0805

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number BD0810J50150AHF BD0810J50150AHF
Product Name Balun RF and Wireless - Balun
Operating Frequency 800 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QCAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4751-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 150 mA
View Details