TTM Technologies Inc. RF Termination A500N50X4

Description
The A500N50X4 is high performance Aluminum Nitride (AlN) chip termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The high power handling makes the part ideal for terminating circulators and for use in power combiners.
Request a Quote Datasheet
Description
The A500N50X4 is high performance Aluminum Nitride (AlN) chip termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The high power handling makes the part ideal for terminating circulators and for use in power combiners.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Termination - A500N50X4 - Richardson RFPD
Downers Grove, IL, United States
RF Termination
A500N50X4
RF Termination A500N50X4
The A500N50X4 is high performance Aluminum Nitride (AlN) chip termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The high power handling makes the part ideal for terminating circulators and for use in power combiners.

The A500N50X4 is high performance Aluminum Nitride (AlN) chip termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The high power handling makes the part ideal for terminating circulators and for use in power combiners.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Terminations
Product Number A500N50X4
Product Name RF Termination
Mounting / Packaging Chip
Unlock Full Specs
to access all available technical data

Similar Products

KAT4010B-4×5 - KAT4010B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
30W 3GHz SMA Coaxial Termination - UIYCT30AS3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 3000 MHz
View Details
Coaxial Termination - 5o2120000 - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16; 7/16
Frequency Range 0.0 to 3000 MHz
View Details