TTM Technologies Inc. RF and Wireless - RF Modulators 70666

Description
RF MODULATOR 2GHZ-4GHZ MODULE
Description
RF MODULATOR 2GHZ-4GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Modulators
70666
RF and Wireless - RF Modulators 70666
RF MODULATOR 2GHZ-4GHZ MODULE

RF MODULATOR 2GHZ-4GHZ MODULE

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number 70666
Product Name RF and Wireless - RF Modulators
Unlock Full Specs
to access all available technical data

Similar Products

24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
RF and Wireless - RF Switches - BGS12AL74E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Interface - Drivers, Receivers, Transceivers - 33R3753-CGT - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Modems - ICs and Modules - SI3016-BS-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details