TTM Technologies Inc. RF Antennas 66089-0406

Description
425MHz Whip, Straight RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount
Request a Quote Datasheet
Description
425MHz Whip, Straight RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1173-1021-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1173-1021-ND
RF Antennas 1173-1021-ND
425MHz Whip, Straight RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount

425MHz Whip, Straight RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet
425MHZ Rf Antenna - 875-66089-0406 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
425MHZ Rf Antenna
875-66089-0406
425MHZ Rf Antenna 875-66089-0406
RF ANT 425MHZ WHIP STR U.FL CONN Product overview: 66089-0406 from Anaren Wireless / TTM Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 425MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 425MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-66089-0406 can be used for catalog matching and distributor lookup.

RF ANT 425MHZ WHIP STR U.FL CONN Product overview: 66089-0406 from Anaren Wireless / TTM Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 425MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 425MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-66089-0406 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 66089-0406 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
66089-0406
RF Antennas 66089-0406
425MHz Whip, Straight RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount

425MHz Whip, Straight RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 1173-1021-ND 875-66089-0406 66089-0406
Product Name RF Antennas 425MHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 425.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details