TTM Technologies Inc. RF and Wireless - RF Power Dividers-Splitters 4A0256

Description
RF PWR DVDR 3.6GHZ-4.3GHZ MODULE
Datasheet
Description
RF PWR DVDR 3.6GHZ-4.3GHZ MODULE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Power Dividers-Splitters
4A0256
RF and Wireless - RF Power Dividers-Splitters 4A0256
RF PWR DVDR 3.6GHZ-4.3GHZ MODULE

RF PWR DVDR 3.6GHZ-4.3GHZ MODULE

Supplier's Site
RF Power Dividers/Splitters - 4A0256 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
4A0256
RF Power Dividers/Splitters 4A0256
RF PWR DVDR 3.6GHZ-4.3GHZ MODULE

RF PWR DVDR 3.6GHZ-4.3GHZ MODULE

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 4A0256 4A0256
Product Name RF and Wireless - RF Power Dividers-Splitters RF Power Dividers/Splitters
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-343026-01 - CYBT-343026-01 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.3 V 3.6 V
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54ACT825/QKA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4624-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 240 MHz
Package Type 48-VFQFN Exposed Pad
View Details