TTM Technologies Inc. RF Power Dividers/Splitters 42020

Description
RF Power Divider 2 GHz ~ 8 GHz Isolation (Min) 18dB Module
Description
RF Power Divider 2 GHz ~ 8 GHz Isolation (Min) 18dB Module

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 42020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
42020
RF Power Dividers/Splitters 42020
RF Power Divider 2 GHz ~ 8 GHz Isolation (Min) 18dB Module

RF Power Divider 2 GHz ~ 8 GHz Isolation (Min) 18dB Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number 42020
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

4 Way Power Divider - 5o3352300 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -40 to 80 C (-40 to 176 F)
Frequency 18000.00 to 40000.00 MHz
View Details
4 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(500/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 2.50 dB
View Details
Power Splitters/Combiners - WM2PD-0.5-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Connectors UHF
View Details
2-Way Power Dividers 6265400K - 6265400K - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 26500.00 to 40000.00 MHz
Insertion Loss 1.90 dB
View Details