TTM Technologies Inc. RF and Wireless - RF Power Dividers-Splitters 41180

Description
RF PWR DVDR 700MHZ-1.4GHZ MODULE
Description
RF PWR DVDR 700MHZ-1.4GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Power Dividers-Splitters
41180
RF and Wireless - RF Power Dividers-Splitters 41180
RF PWR DVDR 700MHZ-1.4GHZ MODULE

RF PWR DVDR 700MHZ-1.4GHZ MODULE

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number 41180
Product Name RF and Wireless - RF Power Dividers-Splitters
Unlock Full Specs
to access all available technical data

Similar Products

26.5 - 29.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0200 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 26500 to 29500 MHz
View Details
RF Transceiver ICs - 448-CYW20733A3KFB1G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details
Interface - Drivers, Receivers, Transceivers - 100314PC - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Modems - ICs and Modules - SI2493-C-GT-ND - DigiKey
Specs
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details