TTM Technologies Inc. RF Power Dividers/Splitters 41130

Description
RF Power Divider 2 GHz ~ 18 GHz Isolation (Min) 15dB Module
Description
RF Power Divider 2 GHz ~ 18 GHz Isolation (Min) 15dB Module

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 41130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
41130
RF Power Dividers/Splitters 41130
RF Power Divider 2 GHz ~ 18 GHz Isolation (Min) 15dB Module

RF Power Divider 2 GHz ~ 18 GHz Isolation (Min) 15dB Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number 41130
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - J4-20006 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 40.00 to 80.00 MHz
Insertion Loss 0.50 dB
View Details
2 Way Power Divider - 5o3126781 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 40000.00 MHz
View Details
1 - 8 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Side Ports - MPD-0108SCSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 1000.00 to 8000.00 MHz
View Details
RF Power Dividers/Splitters - 863-1252-2-ND - DigiKey
Specs
Package Type / Form Factor SOT-6
Insertion Loss 0.55 dB
Isolation 15.00 dB
View Details
4 suppliers