TTM Technologies Inc. RF Power Dividers/Splitters 40510

Description
RF PWR DVDR 1GHZ-12.4GHZ MODULE
Datasheet
Description
RF PWR DVDR 1GHZ-12.4GHZ MODULE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 40510 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
40510
RF Power Dividers/Splitters 40510
RF PWR DVDR 1GHZ-12.4GHZ MODULE

RF PWR DVDR 1GHZ-12.4GHZ MODULE

Supplier's Site Datasheet
Futian, China
RF and Wireless - RF Power Dividers-Splitters
40510
RF and Wireless - RF Power Dividers-Splitters 40510
RF PWR DVDR 1GHZ-12.4GHZ MODULE

RF PWR DVDR 1GHZ-12.4GHZ MODULE

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number 40510 40510
Product Name RF Power Dividers/Splitters RF and Wireless - RF Power Dividers-Splitters
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

WiFi NTRIP Master - AS-XBEE-WIFI-2.4-INT-04 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Transceiver ICs - BCM4343WKWBG-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details