Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF POWER DIVIDERS AND RF POWER COMBINERS
TTM TECHNOLOGIES INC.
40279 -- RF POWER DIVIDERS/SPLITTERS
TTM Technologies Inc.
RF Power Dividers/Splitters
40279
Description
RF Power Divider 12.4 GHz ~ 18 GHz Module
Quarktwin Technology Ltd.
Done
Description
RF Power Divider 12.4 GHz ~ 18 GHz Module
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
40279
RF Power Dividers/Splitters
40279
RF Power Divider 12.4 GHz ~ 18 GHz Module
RF Power Divider 12.4 GHz ~ 18 GHz Module
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
RF Power Dividers and RF Power Combiners
Product Number
40279
Product Name
RF Power Dividers/Splitters
Package Type / Form Factor
Module
Unlock Full Specs
to access all available technical data
Similar Products
5o.com
3 Way Power Divider
5o32531601
Specs
Connectors
SMA; SMA
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency
500.00 to 8000.00 MHz
View Details
Werbel Microwave LLC
Power Splitters/Combiners
D-2182-N
Specs
0º Power Divider Division:
2-Way
Package Type / Form Factor
Connectorized Module
Connectors
Type N
View Details
Mini-Circuits
2 Ways Core & Wire Power Splitter, 5 - 1000 MHz, 75Ω
CDP-2-13-75+
Specs
0º Power Divider Division:
2-Way
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency
5.00 to 1000.00 MHz
View Details
Crane Aerospace & Electronics
Power Dividers, Combiners, Hybrids
PDML-20A-1000H
Specs
Package Type / Form Factor
Connectorized; Connectorized
Frequency
10.00 to 2000.00 MHz
Insertion Loss
2.00 dB
View Details