TTM Technologies Inc. RF Power Dividers/Splitters 40278

Description
RF PWR DVDR 8GHZ-12.4GHZ MODULE
Datasheet
Description
RF PWR DVDR 8GHZ-12.4GHZ MODULE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 40278 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
40278
RF Power Dividers/Splitters 40278
RF PWR DVDR 8GHZ-12.4GHZ MODULE

RF PWR DVDR 8GHZ-12.4GHZ MODULE

Supplier's Site Datasheet
Futian, China
RF and Wireless - RF Power Dividers-Splitters
40278
RF and Wireless - RF Power Dividers-Splitters 40278
RF PWR DVDR 8GHZ-12.4GHZ MODULE

RF PWR DVDR 8GHZ-12.4GHZ MODULE

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number 40278 40278
Product Name RF Power Dividers/Splitters RF and Wireless - RF Power Dividers-Splitters
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
Bluetooth Modules - 2473227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Transceiver ICs - 4823-NRF51822-QFAC-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - 530BB150M000DG - Win Source Electronics
Specs
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 2828 (7070 Metric)
View Details