TTM Technologies Inc. RF and Wireless - RF Power Dividers-Splitters 40266

Description
RF PWR DIVIDER 2GHZ-4GHZ MODULE
Datasheet
Description
RF PWR DIVIDER 2GHZ-4GHZ MODULE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Power Dividers-Splitters
40266
RF and Wireless - RF Power Dividers-Splitters 40266
RF PWR DIVIDER 2GHZ-4GHZ MODULE

RF PWR DIVIDER 2GHZ-4GHZ MODULE

Supplier's Site
RF Power Dividers/Splitters - 40266 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
40266
RF Power Dividers/Splitters 40266
RF PWR DIVIDER 2GHZ-4GHZ MODULE

RF PWR DIVIDER 2GHZ-4GHZ MODULE

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 40266 40266
Product Name RF and Wireless - RF Power Dividers-Splitters RF Power Dividers/Splitters
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
GPS Antennas - 1248695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24L01-REEL7-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Receivers - SI4707-B20-GMR - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Supply Voltage Other; 2.7V ~ 5.5V
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type 20-UFQFN Exposed Pad
View Details