TTM Technologies Inc. RF Power Dividers/Splitters 40264

Description
RF POWER DVDR 500MHZ-1GHZ MODULE
Datasheet
Description
RF POWER DVDR 500MHZ-1GHZ MODULE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 40264 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
40264
RF Power Dividers/Splitters 40264
RF POWER DVDR 500MHZ-1GHZ MODULE

RF POWER DVDR 500MHZ-1GHZ MODULE

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 40264
Product Name RF Power Dividers/Splitters
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - 448-CYBL10562-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Modems - ICs and Modules - SI2435-E-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details