TTM Technologies Inc. RF and Wireless - RF Power Dividers-Splitters 40256

Description
RF PWR DIVIDER 2GHZ-4GHZ MODULE
Datasheet
Description
RF PWR DIVIDER 2GHZ-4GHZ MODULE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Power Dividers-Splitters
40256
RF and Wireless - RF Power Dividers-Splitters 40256
RF PWR DIVIDER 2GHZ-4GHZ MODULE

RF PWR DIVIDER 2GHZ-4GHZ MODULE

Supplier's Site
RF Power Dividers/Splitters - 40256 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
40256
RF Power Dividers/Splitters 40256
RF PWR DIVIDER 2GHZ-4GHZ MODULE

RF PWR DIVIDER 2GHZ-4GHZ MODULE

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 40256 40256
Product Name RF and Wireless - RF Power Dividers-Splitters RF Power Dividers/Splitters
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW55912IUBGTXTMA1TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2500 MHz
View Details
RF Receivers - 336-5399-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details