TTM Technologies Inc. RF and Wireless - Balun 3A525

Description
BALUN 1.5GHZ-1.9GHZ 50/50 3SMD
Datasheet
Description
BALUN 1.5GHZ-1.9GHZ 50/50 3SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun 3A525
BALUN 1.5GHZ-1.9GHZ 50/50 3SMD

BALUN 1.5GHZ-1.9GHZ 50/50 3SMD

Supplier's Site
Balun 3A525
BALUN 1.5GHZ-1.9GHZ 50/50 3SMD

BALUN 1.5GHZ-1.9GHZ 50/50 3SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 3A525 3A525
Product Name RF and Wireless - Balun Balun
Operating Frequency 1500 to 1900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2097275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Mixers - GC5016-PBZ - ODG (Origin Data Global)
Texas Instruments
Specs
Technology CDMA; Cellular, CDMA2000, W-CDMA
Package Type 252-BGA
View Details
RF Transceiver ICs - 4823-NRF52810-CAAA-E-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4763-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details